Weidmuller Relay, Spdt, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller 2618020000

Description
RELAY, SPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2181 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller
73AH2181
Relay, Spdt, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller 73AH2181
RELAY, SPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618020000
Relays - Power Relays, Over 2 Amps 2618020000
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 73AH2181 2618020000
Product Name Relay, Spdt, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 26M7323 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1617785-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
60-120 Ampere High voltage DC relay - CHEV-E/S Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
G5NB PCB Power Relay - G5NB-1A4-EL-HA - Aratas America LLC
Specs
Mounting PCB
View Details