Weidmuller Relays - Power Relays, Over 2 Amps 2617910000

Description
RELAY GEN PURPOSE SPDT 16A 24V
Datasheet
Description
RELAY GEN PURPOSE SPDT 16A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2617910000
Relays - Power Relays, Over 2 Amps 2617910000
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site
Relay, Spdt, 24V, 16A, Din Rail; Contact Configuration Weidmuller - 73AH2174 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 24V, 16A, Din Rail; Contact Configuration Weidmuller
73AH2174
Relay, Spdt, 24V, 16A, Din Rail; Contact Configuration Weidmuller 73AH2174
RELAY, SPDT, 24V, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

RELAY, SPDT, 24V, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2617910000 73AH2174
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 24V, 16A, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 24 volts 24 volts
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB1134-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details