General Purpose Relay SPDT (1 Form C) 60VAC/DC Coil DIN Rail
RELAY GEN PURPOSE SPDT 6A 60V
RELAY, SPDT, 60V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:- RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 6A 60V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-2617870000-ND | 73AH2170 | 2617870000 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 60V, 6A, Din Rail; Contact Configuration Weidmuller | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |