General Purpose Relays SPDT Semi-Sealed 12VDC
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Relay / Omron Electronic Components
High Isolation (minimum 8 mm coil to contact spacing), general purpose PCB relays. Contacts Rated (Resistive): 10 A @ 250 VAC, 30 VDC (SPDT) and 5 A @ 250 VAC, 30 VDC (DPDT). Sealed and semi-sealed versions available. Coil Power: 530 mW (DC), 0.9 VA (AC). Operate Time: 15 ms max. Release Time: 10 ms max. (AC), 5 ms max. (DC). Dimensions (L × W × H): 1.14" × 051" × 1.0" (29 × 13 × 25.4 mm). Note : T versions are quick connect type; upper mount bracket.
Features
RELAY GEN PURPOSE SPDT 10A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | G2R-1-DC12 | 90B9506 | 36M4898 | 70175790 | G2R-1-DC12 |
| Product Name | General Purpose Relays | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components | Relay / Omron Electronic Components Omron Electronic Components | Relay;E-Mech;Power;SPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Approvals | RoHS | RoHS | UL, CSA, VDE, CE | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | ||
| Features | Latching | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |