Weidmuller Power Relays, Over 2 Amps 2614820000

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2614820000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2614820000-ND
Power Relays, Over 2 Amps 281-2614820000-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2614820000
Relays - Power Relays, Over 2 Amps 2614820000
RELAY GEN PURPOSE SPDT 6A 5V

RELAY GEN PURPOSE SPDT 6A 5V

Supplier's Site
Relay, Spdt, 5Vdc, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2159 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 5Vdc, 6A, Din Rail; Contact Configuration Weidmuller
73AH2159
Relay, Spdt, 5Vdc, 6A, Din Rail; Contact Configuration Weidmuller 73AH2159
RELAY, SPDT, 5VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

RELAY, SPDT, 5VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2614820000-ND 2614820000 73AH2159
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 5Vdc, 6A, Din Rail; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1393225-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers