Weidmuller Cable Gland; Product Range Weidmuller 261000000

Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:24mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:26mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:24mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:26mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Product Range Weidmuller - 10B9020 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Product Range Weidmuller
10B9020
Cable Gland; Product Range Weidmuller 10B9020
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:24mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:26mm RoHS Compliant: Yes

CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:24mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:26mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 10B9020
Product Name Cable Gland; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248709 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers