Weidmuller Cable Gland; Product Range Weidmuller 260900000

Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:17mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:17mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:17mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:17mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Product Range Weidmuller - 10B9018 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Product Range Weidmuller
10B9018
Cable Gland; Product Range Weidmuller 10B9018
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:17mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:17mm RoHS Compliant: Yes

CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:17mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 10B9018
Product Name Cable Gland; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
EMC Cable Gland - 4264009 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
2 suppliers
Cable Glands - 2101336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details