Weidmuller Bushings, Grommets 2595530000

Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 1.339"" ~ 1.378"" (34.00mm ~ 35.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 1.339"" ~ 1.378"" (34.00mm ~ 35.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2595530000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2595530000-ND
Bushings, Grommets 2595530000-ND
"Square - 1.697"" (43.10mm) Frame Grommet, Split 1.339"" ~ 1.378"" (34.00mm ~ 35.00mm) Gray"

"Square - 1.697"" (43.10mm) Frame Grommet, Split 1.339"" ~ 1.378"" (34.00mm ~ 35.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2595530000-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 3-15/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details