Weidmuller Bushings, Grommets 2584850000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.157"" ~ 0.177"" (4.00mm ~ 4.50mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.157"" ~ 0.177"" (4.00mm ~ 4.50mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3961-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3961-ND
Bushings, Grommets 281-3961-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.157"" ~ 0.177"" (4.00mm ~ 4.50mm) Gray"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.157"" ~ 0.177"" (4.00mm ~ 4.50mm) Gray"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6923 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6923
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6923
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:4.5mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:4.5mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3961-ND 93AC6923
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - V80/WHT - V80/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details
Rubber Grommet - 731 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers