CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:6.75mm; Cable Diameter Max:7.25mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Grommets |
| Product Number | 93AC6921 |
| Product Name | Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller |
| Material | Other; TPE (Thermoplastic Elastomer) |