Weidmuller Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 2584810000

Description
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6919 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6919
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6919
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93AC6919
Product Name Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/G - S76/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details