Weidmuller Bushings, Grommets 2584790000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split Black"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3955-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3955-ND
Bushings, Grommets 281-3955-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split Black"

"Square - 0.815"" (20.70mm) Frame Grommet, Split Black"

Buy Now Datasheet
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller - 93AC6917 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller
93AC6917
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller 93AC6917
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3955-ND 93AC6917
Product Name Bushings, Grommets Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details