Weidmuller Bushings, Grommets 2584750000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.069"" ~ 0.089"" (1.75mm ~ 2.25mm) Black"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.069"" ~ 0.089"" (1.75mm ~ 2.25mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3951-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3951-ND
Bushings, Grommets 281-3951-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.069"" ~ 0.089"" (1.75mm ~ 2.25mm) Black"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.069"" ~ 0.089"" (1.75mm ~ 2.25mm) Black"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6913 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6913
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6913
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:1.75mm; Cable Diameter Max:2.25mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:1.75mm; Cable Diameter Max:2.25mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3951-ND 93AC6913
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - LS76BL - LS76BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details