Weidmuller Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 2584730000

Description
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:3mm; Cable Diameter Max:4mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:3mm; Cable Diameter Max:4mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6912 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6912
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6912
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:3mm; Cable Diameter Max:4mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:3mm; Cable Diameter Max:4mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93AC6912
Product Name Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 752 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details