Weidmuller Bushings, Grommets 2584570000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3938-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3938-ND
Bushings, Grommets 281-3938-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.512"" ~ 0.551"" (13.00mm ~ 14.00mm) Gray"

Buy Now Datasheet
Bushings, Grommets - 4381-2584570000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
4381-2584570000-ND
Bushings, Grommets 4381-2584570000-ND
FRAME GROMMET SPLIT TPE GRAY

FRAME GROMMET SPLIT TPE GRAY

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6900
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6900
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:13mm; Cable Diameter Max:14mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:13mm; Cable Diameter Max:14mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3938-ND 93AC6900
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 2-13/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details