Weidmuller Bushings, Grommets 2584520000

Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split Gray"
Request a Quote Datasheet
Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3935-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3935-ND
Bushings, Grommets 281-3935-ND
"Square - 1.697"" (43.10mm) Frame Grommet, Split Gray"

"Square - 1.697"" (43.10mm) Frame Grommet, Split Gray"

Buy Now Datasheet
Cable Grommet, Closed/holeplug, Tpe, Gry; Grommet Type Weidmuller - 93AC6897 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Closed/holeplug, Tpe, Gry; Grommet Type Weidmuller
93AC6897
Cable Grommet, Closed/holeplug, Tpe, Gry; Grommet Type Weidmuller 93AC6897
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, GRY; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, CLOSED/HOLEPLUG, TPE, GRY; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3935-ND 93AC6897
Product Name Bushings, Grommets Cable Grommet, Closed/holeplug, Tpe, Gry; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details