Weidmuller Bushings, Grommets 2584480000

Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3931-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3931-ND
Bushings, Grommets 281-3931-ND
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"

"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6893 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6893
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6893
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:17mm; Cable Diameter Max:18mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:17mm; Cable Diameter Max:18mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3931-ND 93AC6893
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S26BL - CHC-S26BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details