Weidmuller Bushings, Grommets 2584470000

Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3930-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3930-ND
Bushings, Grommets 281-3930-ND
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Gray"

"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.709"" ~ 0.748"" (18.00mm ~ 19.00mm) Gray"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6892 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6892
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6892
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:18mm; Cable Diameter Max:19mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:18mm; Cable Diameter Max:19mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3930-ND 93AC6892
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details