Weidmuller Bushings, Grommets 2584420000

Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3925-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3925-ND
Bushings, Grommets 281-3925-ND
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Gray"

"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Gray"

Buy Now Datasheet
Bushings, Grommets - 4381-2584420000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
4381-2584420000-ND
Bushings, Grommets 4381-2584420000-ND
FRAME GROMMET SPLIT TPE GRAY

FRAME GROMMET SPLIT TPE GRAY

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6887 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6887
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6887
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:23mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:23mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3925-ND 93AC6887
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details