Weidmuller Bushings, Grommets 2584350000

Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 1.102"" ~ 1.142"" (28.00mm ~ 29.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 1.102"" ~ 1.142"" (28.00mm ~ 29.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3918-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3918-ND
Bushings, Grommets 281-3918-ND
"Square - 1.697"" (43.10mm) Frame Grommet, Split 1.102"" ~ 1.142"" (28.00mm ~ 29.00mm) Gray"

"Square - 1.697"" (43.10mm) Frame Grommet, Split 1.102"" ~ 1.142"" (28.00mm ~ 29.00mm) Gray"

Buy Now Datasheet
Bushings, Grommets - 4381-2584350000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
4381-2584350000-ND
Bushings, Grommets 4381-2584350000-ND
FRAME GROMMET SPLIT TPE GRAY

FRAME GROMMET SPLIT TPE GRAY

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6880 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6880
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6880
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:28mm; Cable Diameter Max:29mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:28mm; Cable Diameter Max:29mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3918-ND 93AC6880
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Bushings, Grommets - 36-8616-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details