Weidmuller Cable and Cord Grips 2584180000

Description
"Cable Gland 0.98"" (25.0mm) Polyamide M25 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.98"" (25.0mm) Polyamide M25 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 281-3910-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
281-3910-ND
Cable and Cord Grips 281-3910-ND
"Cable Gland 0.98"" (25.0mm) Polyamide M25 Black"

"Cable Gland 0.98"" (25.0mm) Polyamide M25 Black"

Buy Now Datasheet
Cable Gland, M25, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller - 93AC6868 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller
93AC6868
Cable Gland, M25, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller 93AC6868
CABLE GLAND, M25, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, M25, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 281-3910-ND 93AC6868
Product Name Cable and Cord Grips Cable Gland, M25, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264007 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details