Weidmuller Cable Gland, M50, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller 2584130000

Description
CABLE GLAND, M50, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M50, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M50, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller - 93AC6865 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M50, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller
93AC6865
Cable Gland, M50, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller 93AC6865
CABLE GLAND, M50, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, M50, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M50; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93AC6865
Product Name Cable Gland, M50, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601180R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Traction Relief Cable Gland - 4305094 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details