Weidmuller Cable and Cord Grips 2584120000

Description
"Cable Gland 2.48"" (63.0mm) Polyamide M63 Black"
Request a Quote Datasheet
Description
"Cable Gland 2.48"" (63.0mm) Polyamide M63 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 281-3848-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
281-3848-ND
Cable and Cord Grips 281-3848-ND
"Cable Gland 2.48"" (63.0mm) Polyamide M63 Black"

"Cable Gland 2.48"" (63.0mm) Polyamide M63 Black"

Buy Now Datasheet
Cable Gland, M63, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller - 93AC6864 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M63, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller
93AC6864
Cable Gland, M63, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller 93AC6864
CABLE GLAND, M63, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M63; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, M63, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M63; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 281-3848-ND 93AC6864
Product Name Cable and Cord Grips Cable Gland, M63, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 1SNG601081R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details