Weidmuller Bushings, Grommets 2583880000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3896-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3896-ND
Bushings, Grommets 281-3896-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.551"" ~ 0.591"" (14.00mm ~ 15.00mm) Black"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6848 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6848
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6848
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:15mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:15mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3896-ND 93AC6848
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details