Weidmuller Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 2583750000

Description
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:22mm; Cable Diameter Max:23mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Description
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:22mm; Cable Diameter Max:23mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Grommet, Open, TPE, Black (part number 93AC6837) is designed for effective cable management in various applications. It is made from thermoplastic elastomer (TPE), ensuring flexibility and durability. The grommet accommodates cable diameters ranging from 22mm to 23mm, providing a secure fit for cables. It is compliant with RoHS standards, indicating it is free from hazardous substances. The product is suitable for environments requiring reliable sealing and strain relief, contributing to the overall integrity of control cabinets and enclosures. Its black color and open design facilitate easy installation and maintenance.

Datasheet Summary
Powered by GS/AI

The Cable Grommet, Open, TPE, Black (part number 93AC6837) is designed for effective cable management in various applications. It is made from thermoplastic elastomer (TPE), ensuring flexibility and durability. The grommet accommodates cable diameters ranging from 22mm to 23mm, providing a secure fit for cables. It is compliant with RoHS standards, indicating it is free from hazardous substances. The product is suitable for environments requiring reliable sealing and strain relief, contributing to the overall integrity of control cabinets and enclosures. Its black color and open design facilitate easy installation and maintenance.

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6837 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6837
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6837
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:22mm; Cable Diameter Max:23mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:22mm; Cable Diameter Max:23mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93AC6837
Product Name Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details