Weidmuller Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 2583600000

Description
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:6.5mm; Cable Diameter Max:7mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Description
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:6.5mm; Cable Diameter Max:7mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Grommet, Open, TPE, Black (part number 93AC6822) is designed for effective cable management in various applications. It accommodates cable diameters ranging from 6.5 mm to 7 mm and is made from thermoplastic elastomer (TPE), ensuring flexibility and durability. The grommet is halogen-free and silicone-free, contributing to its suitability in diverse environments. It is compliant with RoHS standards, making it an environmentally friendly choice. The product is particularly useful for applications requiring secure sealing and strain relief for cables, enhancing the overall integrity of installations.

Datasheet Summary
Powered by GS/AI

The Cable Grommet, Open, TPE, Black (part number 93AC6822) is designed for effective cable management in various applications. It accommodates cable diameters ranging from 6.5 mm to 7 mm and is made from thermoplastic elastomer (TPE), ensuring flexibility and durability. The grommet is halogen-free and silicone-free, contributing to its suitability in diverse environments. It is compliant with RoHS standards, making it an environmentally friendly choice. The product is particularly useful for applications requiring secure sealing and strain relief for cables, enhancing the overall integrity of installations.

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6822 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6822
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6822
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:6.5mm; Cable Diameter Max:7mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:6.5mm; Cable Diameter Max:7mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93AC6822
Product Name Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details