Weidmuller Bushings, Grommets 2583540000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.305"" ~ 0.325"" (7.75mm ~ 8.25mm) Black"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.305"" ~ 0.325"" (7.75mm ~ 8.25mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3869-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3869-ND
Bushings, Grommets 281-3869-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.305"" ~ 0.325"" (7.75mm ~ 8.25mm) Black"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.305"" ~ 0.325"" (7.75mm ~ 8.25mm) Black"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6816
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6816
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:7.75mm; Cable Diameter Max:8.25mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:7.75mm; Cable Diameter Max:8.25mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3869-ND 93AC6816
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details