Weidmuller Bushings, Grommets 2583450000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3863-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3863-ND
Bushings, Grommets 281-3863-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6807 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6807
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6807
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:5mm; Cable Diameter Max:6mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:5mm; Cable Diameter Max:6mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3863-ND 93AC6807
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/DBE - V80/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details