Weidmuller Headers, Plugs and Sockets 2549480000

Description
TERM BLOCK PLUG 11POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2549480000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2549480000-ND
Headers, Plugs and Sockets 281-2549480000-ND
TERM BLOCK PLUG 11POS 7.62MM

TERM BLOCK PLUG 11POS 7.62MM

Buy Now Datasheet
Bvfl 7.62Hp/03/180Mf3 Bcf/08R Sn Bk Bx Weidmuller - 83AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Bvfl 7.62Hp/03/180Mf3 Bcf/08R Sn Bk Bx Weidmuller
83AH1360
Bvfl 7.62Hp/03/180Mf3 Bcf/08R Sn Bk Bx Weidmuller 83AH1360
BVFL 7.62HP/03/180MF3 BCF/08R SN BK BX

BVFL 7.62HP/03/180MF3 BCF/08R SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2549480000-ND 83AH1360
Product Name Headers, Plugs and Sockets Bvfl 7.62Hp/03/180Mf3 Bcf/08R Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details