Weidmuller Headers, Plugs and Sockets 2549350000

Description
TERM BLOCK PLUG 5POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-2549350000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-2549350000-ND
Headers, Plugs and Sockets 4381-2549350000-ND
TERM BLOCK PLUG 5POS 7.62MM

TERM BLOCK PLUG 5POS 7.62MM

Buy Now Datasheet
Headers, Plugs and Sockets - 281-2549350000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2549350000-ND
Headers, Plugs and Sockets 281-2549350000-ND
TERM BLOCK PLUG 5POS 7.62MM

TERM BLOCK PLUG 5POS 7.62MM

Buy Now Datasheet
Bvfl 7.62Hp/05/180F Sn Bk Bx Weidmuller - 83AH1347 - Newark, An Avnet Company
Chicago, IL, United States
Bvfl 7.62Hp/05/180F Sn Bk Bx Weidmuller
83AH1347
Bvfl 7.62Hp/05/180F Sn Bk Bx Weidmuller 83AH1347
BVFL 7.62HP/05/180F SN BK BX

BVFL 7.62HP/05/180F SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4381-2549350000-ND 83AH1347
Product Name Headers, Plugs and Sockets Bvfl 7.62Hp/05/180F Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details