TERM BLOCK PLUG 6POS 7.62MM
BVFL 7.62HP/02/180MSF2 BCF/04R SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2549330000-ND | 83AH1345 |
| Product Name | Headers, Plugs and Sockets | Bvfl 7.62Hp/02/180Msf2 Bcf/04R Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |