Weidmuller
Headers, Plugs and Sockets
2540630000
Description
TERM BLOCK PLUG 1POS
-
DigiKey
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK PLUG 1POS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
4381-2540630000-ND |
83AH1309 |
|
Product Name
|
Headers, Plugs and Sockets |
Apg 4 R Gn Weidmuller |
|
Geometry
|
Straight; 180°
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details