Weidmuller Headers, Plugs and Sockets 2540360000

Description
1 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2540360000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2540360000-ND
Headers, Plugs and Sockets 281-2540360000-ND
1 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

1 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

Buy Now Datasheet
Apg 4 L Weidmuller - 83AH1288 - Newark, An Avnet Company
Chicago, IL, United States
Apg 4 L Weidmuller
83AH1288
Apg 4 L Weidmuller 83AH1288
APG 4 L

APG 4 L

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2540360000-ND 83AH1288
Product Name Headers, Plugs and Sockets Apg 4 L Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details