Maury Microwave Coaxial Adapters 8022S1

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8022S1 is a 3.5mm female to 7mm coaxial adapter designed for calibration-grade metrology applications, featuring a maximum VSWR of 1.04 from DC to 4.0 GHz and 1.09 from 4.0 to 18.0 GHz, with an insertion length of 1.220 inches (3.10 cm). It is constructed with gold-plated beryllium copper bodies and precision air-interface connectors compliant with IEEE 287 GPC7 standards. The adapter is rated for operation up to 18 GHz and is suitable for use in high-precision VNA calibration systems.

Datasheet Summary
Powered by GS/AI

The 8022S1 is a 3.5mm female to 7mm coaxial adapter designed for calibration-grade metrology applications, featuring a maximum VSWR of 1.04 from DC to 4.0 GHz and 1.09 from 4.0 to 18.0 GHz, with an insertion length of 1.220 inches (3.10 cm). It is constructed with gold-plated beryllium copper bodies and precision air-interface connectors compliant with IEEE 287 GPC7 standards. The adapter is rated for operation up to 18 GHz and is suitable for use in high-precision VNA calibration systems.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 8022S1 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
8022S1
Coaxial Adapters 8022S1
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 8022S1
Product Name Coaxial Adapters
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - TE-A-35N-MM - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug
Frequency 18.000 GHz
View Details
Coaxial Adapters - TE-A-292-MF - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - 8829A1 - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details