Weidmuller Markers - 252611514 252611514

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217695-252611514 Color: Yellow Length: 3 mm Body Material: Polyvinyl Height: 5.1 mm Material: PVC Width: 4.2 mm Categories: Markers Case / Package: 200 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 5 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -30 °C Flammability Rating: UL94 V-0 Max Operating Temperature: 80 °C
Request a Quote
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217695-252611514 Color: Yellow Length: 3 mm Body Material: Polyvinyl Height: 5.1 mm Material: PVC Width: 4.2 mm Categories: Markers Case / Package: 200 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 5 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -30 °C Flammability Rating: UL94 V-0 Max Operating Temperature: 80 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 252611514 - 1217695-252611514 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 252611514
1217695-252611514
Markers - 252611514 1217695-252611514
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217695-252611514 Color: Yellow Length: 3 mm Body Material: Polyvinyl Height: 5.1 mm Material: PVC Width: 4.2 mm Categories: Markers Case / Package: 200 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 5 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -30 °C Flammability Rating: UL94 V-0 Max Operating Temperature: 80 °C

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217695-252611514
Color: Yellow
Length: 3 mm
Body Material: Polyvinyl
Height: 5.1 mm
Material: PVC
Width: 4.2 mm
Categories: Markers
Case / Package: 200
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -30 °C
Flammability Rating: UL94 V-0
Max Operating Temperature: 80 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1217695-252611514
Product Name Markers - 252611514
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details