Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 2503880000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In Current - IEC: 24 A Voltage - IEC: 800V Current - UL: 20 A Voltage - UL: 600V Package: Box Material - Insulation: Thermoplastic, Wemid Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In Current - IEC: 24 A Voltage - IEC: 800V Current - UL: 20 A Voltage - UL: 600V Package: Box Material - Insulation: Thermoplastic, Wemid Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In Current - IEC: 24 A Voltage - IEC: 800V Current - UL: 20 A Voltage - UL: 600V Package: Box Material - Insulation: Thermoplastic, Wemid Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In
Current - IEC: 24 A
Voltage - IEC: 800V
Current - UL: 20 A
Voltage - UL: 600V
Package: Box
Material - Insulation: Thermoplastic, Wemid
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Aap12 2.5 Li Or Weidmuller - 83AH1221 - Newark, An Avnet Company
Chicago, IL, United States
Aap12 2.5 Li Or Weidmuller
83AH1221
Aap12 2.5 Li Or Weidmuller 83AH1221
AAP12 2.5 LI OR

AAP12 2.5 LI OR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 83AH1221
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Aap12 2.5 Li Or Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details