Weidmuller Tb, Power Distribution, 1Pos, 50Mm2; Rated Current Weidmuller 2502610000

Description
TB, POWER DISTRIBUTION, 1POS, 50MM2; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet
Description
TB, POWER DISTRIBUTION, 1POS, 50MM2; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 50Mm2; Rated Current Weidmuller - 83AH1213 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 50Mm2; Rated Current Weidmuller
83AH1213
Tb, Power Distribution, 1Pos, 50Mm2; Rated Current Weidmuller 83AH1213
TB, POWER DISTRIBUTION, 1POS, 50MM2; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

TB, POWER DISTRIBUTION, 1POS, 50MM2; Rated Current:150A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 83AH1213
Product Name Tb, Power Distribution, 1Pos, 50Mm2; Rated Current Weidmuller
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703406 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details