Weidmuller Terminal Blocks - Wire to Board 2492130000

Description
TERM BLK 4POS TOP ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS TOP ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2492130000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2492130000-ND
Terminal Blocks - Wire to Board 2492130000-ND
TERM BLK 4POS TOP ENTRY 10MM PCB

TERM BLK 4POS TOP ENTRY 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4270 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4270
Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4270
TB, WIRE TO BRD, 4POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:4Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:4Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2492130000-ND 60AC4270
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 4
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data