WAGO Pluggable Terminal Blocks 2086-3103

Description
WAGO 2086-3103 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 2086-3103 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 609664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
609664
Pluggable Terminal Blocks 609664
WAGO 2086-3103 Pluggable Terminal Block

WAGO 2086-3103 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-2086-3103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3103-ND
Terminal Blocks - Wire to Board 2946-2086-3103-ND
TERM BLK 3P TOP ENTRY 5.0MM PCB

TERM BLK 3P TOP ENTRY 5.0MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago - 70AJ0824 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago
70AJ0824
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago 70AJ0824
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609664 2946-2086-3103-ND 70AJ0824
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Wago
Features Terminal Plug Push Button Actuated
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
North American 16 AWG 16 to 24 AWG 24 to 16 AWG
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.108 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1468265 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers