Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases 2488560000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Connector Type: Base - Panel Mount Package: Bulk Style: Bottom Entry Operating Temperature: -40°C ~ 125°C Housing Finish: Powder Coated Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Connector Type: Base - Panel Mount Package: Bulk Style: Bottom Entry Operating Temperature: -40°C ~ 125°C Housing Finish: Powder Coated Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Connector Type: Base - Panel Mount Package: Bulk Style: Bottom Entry Operating Temperature: -40°C ~ 125°C Housing Finish: Powder Coated Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom Ingress Protection: IP65 - Dust Tight, Water Resistant Housing Material: Aluminum, Die Cast

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type: Base - Panel Mount
Package: Bulk
Style: Bottom Entry
Operating Temperature: -40°C ~ 125°C
Housing Finish: Powder Coated
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (1) on Base Bottom
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Material: Aluminum, Die Cast

Buy Now Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 281-9011-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
281-9011-ND
Heavy Duty Connector Housings, Hoods, Bases 281-9011-ND
Base - Panel Mount Connector Bottom Entry 3 IP65 - Dust Tight, Water Resistant

Base - Panel Mount Connector Bottom Entry 3 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Hdc 06B Alu N Weidmuller - 83AH1168 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 06B Alu N Weidmuller
83AH1168
Hdc 06B Alu N Weidmuller 83AH1168
HDC 06B ALU N

HDC 06B ALU N

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-9011-ND 83AH1168
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases Hdc 06B Alu N Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data