Weidmuller Terminal Blocks - Din Rail, Channel 2482160000

Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2482160000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2482160000-ND
Terminal Blocks - Din Rail, Channel 281-2482160000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
Standard Terminal Blocks - 664521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664521
Standard Terminal Blocks 664521
Weidmuller 2482160000

Weidmuller 2482160000

Supplier's Site
Standard Terminal Blocks - 664522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664522
Standard Terminal Blocks 664522
Weidmuller 2482160000

Weidmuller 2482160000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2482160000-ND 664521
Product Name Terminal Blocks - Din Rail, Channel Standard Terminal Blocks
Termination Options Push In
Terminal Block Type Single Feed Through
North American 14 to 26 AWG 26 AWG
International 0.50 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-337-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers