Weidmuller Circular Cable Assemblies 2475210100

Description
SAIL-M8GM8G-5-1.0U
Request a Quote Datasheet
Description
SAIL-M8GM8G-5-1.0U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2475210100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2475210100-ND
Circular Cable Assemblies 281-2475210100-ND
SAIL-M8GM8G-5-1.0U

SAIL-M8GM8G-5-1.0U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2475210100-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Stability Cables - SP-1-FF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details