StabilityPlus™ SP-1 cable assemblies are phase- and amplitude-stable microwave/RF cable assemblies designed for high-repeatability testing applications, featuring a 1mm connector and a maximum frequency of 110 GHz. The assembly has a nominal impedance of 50 ohms, a typical VSWR of 1.30:1, and an insertion loss of 5.40 dB/ft. It exhibits ±5° phase stability and ±0.10 dB amplitude stability with flexure, and maintains shielding effectiveness greater than 100 dB from DC to 18 GHz. The cable has a 0.16 inch (4 mm) outer diameter, a minimum static bend radius of 0.8 inch (20 mm), and a flex life exceeding 10,000 cycles. The connector mating cycles are rated above 500, with a crush resistance of 300 lbf/in. The operating temperature range is -67°F to 221°F (-55°C to 105°C). It complies with RoHS/REACH standards and features a white color-coded connector for compatibility identification.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-1-FF-16 |
| Product Name | Stability Cables |
| Application | RF |