Weidmuller Tb, Wire To Brd, 9Pos, 8Awg, Th; Pitch Spacing Weidmuller 2472150000

Description
TB, WIRE TO BRD, 9POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 9POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 9Pos, 8Awg, Th; Pitch Spacing Weidmuller - 60AC4263 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 8Awg, Th; Pitch Spacing Weidmuller
60AC4263
Tb, Wire To Brd, 9Pos, 8Awg, Th; Pitch Spacing Weidmuller 60AC4263
TB, WIRE TO BRD, 9POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 8AWG, TH; Pitch Spacing:7.5mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm2; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4263
Product Name Tb, Wire To Brd, 9Pos, 8Awg, Th; Pitch Spacing Weidmuller
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details