Weidmuller Terminal Blocks - Din Rail, Channel 2464750000

Description
SUPPLY TERMINAL, PUSH IN, 6 MM,
Request a Quote
Description
SUPPLY TERMINAL, PUSH IN, 6 MM,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block AAP11 6/6X1.5 LO-LI BL from Weidmvºller is a modular distribution terminal designed for DIN rail mounting. It features a PUSH IN connection type with a wire cross-section range of 0.34 mm² to 6 mm², accommodating both solid and stranded conductors. The terminal block has a rated voltage of 500 V and a current rating of 41 A, making it suitable for various electrical applications. This product is compliant with RoHS regulations and has UL certification (cURus) under certificate number E60693. It operates effectively within a temperature range of -5 °C to 40 °C and can withstand storage temperatures from -25 °C to 55 °C. The terminal block is constructed from Wemid material, colored dark beige, and has a UL 94 flammability rating of V-0. The dimensions of the terminal block are 85.5 mm in height, 8.1 mm in width, and 47 mm in depth, with a net weight of 19 g. It requires an end cover plate and supports a single potential with seven clamping points per level. The product is designed for snap-on mounting on TS 35 rails and is explosion-tested, ensuring safety in hazardous environments.

Datasheet Summary
Powered by GS/AI

The Terminal Block AAP11 6/6X1.5 LO-LI BL from Weidmvºller is a modular distribution terminal designed for DIN rail mounting. It features a PUSH IN connection type with a wire cross-section range of 0.34 mm² to 6 mm², accommodating both solid and stranded conductors. The terminal block has a rated voltage of 500 V and a current rating of 41 A, making it suitable for various electrical applications. This product is compliant with RoHS regulations and has UL certification (cURus) under certificate number E60693. It operates effectively within a temperature range of -5 °C to 40 °C and can withstand storage temperatures from -25 °C to 55 °C. The terminal block is constructed from Wemid material, colored dark beige, and has a UL 94 flammability rating of V-0. The dimensions of the terminal block are 85.5 mm in height, 8.1 mm in width, and 47 mm in depth, with a net weight of 19 g. It requires an end cover plate and supports a single potential with seven clamping points per level. The product is designed for snap-on mounting on TS 35 rails and is explosion-tested, ensuring safety in hazardous environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2464750000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2464750000-ND
Terminal Blocks - Din Rail, Channel 281-2464750000-ND
SUPPLY TERMINAL, PUSH IN, 6 MM,

SUPPLY TERMINAL, PUSH IN, 6 MM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 281-2464750000-ND
Product Name Terminal Blocks - Din Rail, Channel
Termination Options Push In
Unlock Full Specs
to access all available technical data