Weidmuller Terminal Blocks - Wire to Board 2453750000

Description
TERM BLK 8P SIDE ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453750000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453750000-ND
Terminal Blocks - Wire to Board 2453750000-ND
TERM BLK 8P SIDE ENTRY 10MM PCB

TERM BLK 8P SIDE ENTRY 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4251 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4251
Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4251
TB, WIRE TO BRD, 8POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:8Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:8Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2453750000-ND 60AC4251
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 8
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1362/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details