Weidmuller Terminal Blocks - Wire to Board 2453700000

Description
TERM BLK 3P SIDE ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2453700000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2453700000-ND
Terminal Blocks - Wire to Board 2453700000-ND
TERM BLK 3P SIDE ENTRY 10MM PCB

TERM BLK 3P SIDE ENTRY 10MM PCB

Buy Now Datasheet
R/A PCB TERM,10MM CTR,3P, PUSHWIRE,OMNIMATE - 2453700000 - Heilind Electronics, Inc.
Wilmington, MA, United States
R/A PCB TERM,10MM CTR,3P, PUSHWIRE,OMNIMATE
2453700000
R/A PCB TERM,10MM CTR,3P, PUSHWIRE,OMNIMATE 2453700000
R/A PCB TERM,10MM CTR,3P, PUSHWIRE,OMNIMATE

R/A PCB TERM,10MM CTR,3P, PUSHWIRE,OMNIMATE

Buy Now
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4246 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4246
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4246
TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:3Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:3Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2453700000-ND 2453700000 60AC4246
Product Name Terminal Blocks - Wire to Board R/A PCB TERM,10MM CTR,3P, PUSHWIRE,OMNIMATE Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB PCB
Features Lever Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 3
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 339265 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 2
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details