Weidmuller Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Weidmuller 2439750000

Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Weidmuller - 60AC4224 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Weidmuller
60AC4224
Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Weidmuller 60AC4224
TERMINAL BLOCK, PLUGGABLE, 12POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:12Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4224
Product Name Terminal Block, Pluggable, 12Pos, 20Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15541 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 10
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details