Weidmuller Terminal Block, Pluggable, 11Pos, 20Awg; Pitch Spacing Weidmuller 2439740000

Description
TERMINAL BLOCK, PLUGGABLE, 11POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:11Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 11POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:11Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 11Pos, 20Awg; Pitch Spacing Weidmuller - 60AC4223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 20Awg; Pitch Spacing Weidmuller
60AC4223
Terminal Block, Pluggable, 11Pos, 20Awg; Pitch Spacing Weidmuller 60AC4223
TERMINAL BLOCK, PLUGGABLE, 11POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:11Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:11Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4223
Product Name Terminal Block, Pluggable, 11Pos, 20Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details