Weidmuller Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Weidmuller 2439650000

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Weidmuller - 60AC4214 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Weidmuller
60AC4214
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Weidmuller 60AC4214
TERMINAL BLOCK, PLUGGABLE, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4214
Product Name Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers